Vishay Intertechnology, Inc. RES 84.5 OHM 1/10W 1% AXIAL RNC50J84R5FSBSL

Description
RES 84.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/10W 1% AXIAL - RNC50J84R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/10W 1% AXIAL
RNC50J84R5FSBSL
RES 84.5 OHM 1/10W 1% AXIAL RNC50J84R5FSBSL
RES 84.5ohm 1/10W 1% AXIAL

RES 84.5ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J84R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J84R5FSBSL-ND
Through Hole Resistors RNC50J84R5FSBSL-ND
84.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J84R5FSBSL RNC50J84R5FSBSL-ND
Product Name RES 84.5 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details