Vishay Intertechnology, Inc. RES 84.5 OHM 1/10W .5% AXIAL RNC50J84R5DSRE6

Description
RES 84.5ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/10W .5% AXIAL - RNC50J84R5DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/10W .5% AXIAL
RNC50J84R5DSRE6
RES 84.5 OHM 1/10W .5% AXIAL RNC50J84R5DSRE6
RES 84.5ohm 1/10W .5% AXIAL

RES 84.5ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J84R5DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J84R5DSRE6-ND
Through Hole Resistors RNC50J84R5DSRE6-ND
84.5 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J84R5DSRE6 RNC50J84R5DSRE6-ND
Product Name RES 84.5 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details