Vishay Intertechnology, Inc. RES 84.5 OHM 1/10W .5% AXIAL RNC50J84R5DSB14

Description
RES 84.5ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/10W .5% AXIAL - RNC50J84R5DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/10W .5% AXIAL
RNC50J84R5DSB14
RES 84.5 OHM 1/10W .5% AXIAL RNC50J84R5DSB14
RES 84.5ohm 1/10W .5% AXIAL

RES 84.5ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J84R5DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J84R5DSB14-ND
Through Hole Resistors RNC50J84R5DSB14-ND
84.5 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J84R5DSB14 RNC50J84R5DSB14-ND
Product Name RES 84.5 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details