Vishay Intertechnology, Inc. RES 8.45K OHM 1/10W .1% AXIAL RNC50J8451BSRE6

Description
RES 8.45Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/10W .1% AXIAL - RNC50J8451BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/10W .1% AXIAL
RNC50J8451BSRE6
RES 8.45K OHM 1/10W .1% AXIAL RNC50J8451BSRE6
RES 8.45Kohm 1/10W .1% AXIAL

RES 8.45Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8451BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8451BSRE6-ND
Through Hole Resistors RNC50J8451BSRE6-ND
8.45 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J8451BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J8451BSRE6
Through Hole Resistors RNC50J8451BSRE6
RES 8.45K OHM 1/10W .1% AXIAL

RES 8.45K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J8451BSRE6 RNC50J8451BSRE6-ND RNC50J8451BSRE6
Product Name RES 8.45K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details