Vishay Intertechnology, Inc. RES 8.35K OHM 1/10W .1% AXIAL RNC50J8351BSRSL

Description
RES 8.35Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.35Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.35K OHM 1/10W .1% AXIAL - RNC50J8351BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.35K OHM 1/10W .1% AXIAL
RNC50J8351BSRSL
RES 8.35K OHM 1/10W .1% AXIAL RNC50J8351BSRSL
RES 8.35Kohm 1/10W .1% AXIAL

RES 8.35Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8351BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8351BSRSL-ND
Through Hole Resistors RNC50J8351BSRSL-ND
8.35 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.35 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8351BSRSL RNC50J8351BSRSL-ND
Product Name RES 8.35K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers