Vishay Intertechnology, Inc. Through Hole Resistors RNC50J8351BRRE6

Description
8.35 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.35 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J8351BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8351BRRE6-ND
Through Hole Resistors RNC50J8351BRRE6-ND
8.35 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.35 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.35K OHM 1/10W .1% AXIAL - RNC50J8351BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.35K OHM 1/10W .1% AXIAL
RNC50J8351BRRE6
RES 8.35K OHM 1/10W .1% AXIAL RNC50J8351BRRE6
RES 8.35Kohm 1/10W .1% AXIAL

RES 8.35Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8351BRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J8351BRRE6
Through Hole Resistors RNC50J8351BRRE6
RES 8.35K OHM 1/10W .1% AXIAL

RES 8.35K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J8351BRRE6-ND RNC50J8351BRRE6 RNC50J8351BRRE6
Product Name Through Hole Resistors RES 8.35K OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details