Vishay Intertechnology, Inc. RES 82.5 OHM 1/10W .5% AXIAL RNC50J82R5DSRSL

Description
RES 82.5ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/10W .5% AXIAL - RNC50J82R5DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/10W .5% AXIAL
RNC50J82R5DSRSL
RES 82.5 OHM 1/10W .5% AXIAL RNC50J82R5DSRSL
RES 82.5ohm 1/10W .5% AXIAL

RES 82.5ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J82R5DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J82R5DSRSL-ND
Through Hole Resistors RNC50J82R5DSRSL-ND
82.5 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J82R5DSRSL RNC50J82R5DSRSL-ND
Product Name RES 82.5 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details