Vishay Intertechnology, Inc. RES 82.5 OHM 1/10W .1% AXIAL RNC50J82R5BSRE6

Description
RES 82.5ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/10W .1% AXIAL - RNC50J82R5BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/10W .1% AXIAL
RNC50J82R5BSRE6
RES 82.5 OHM 1/10W .1% AXIAL RNC50J82R5BSRE6
RES 82.5ohm 1/10W .1% AXIAL

RES 82.5ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J82R5BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J82R5BSRE6-ND
Through Hole Resistors RNC50J82R5BSRE6-ND
82.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J82R5BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J82R5BSRE6
Through Hole Resistors RNC50J82R5BSRE6
RES 82.5 OHM 1/10W .1% AXIAL

RES 82.5 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J82R5BSRE6 RNC50J82R5BSRE6-ND RNC50J82R5BSRE6
Product Name RES 82.5 OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers