Vishay Intertechnology, Inc. RES 82.5 OHM 1/10W .1% AXIAL RNC50J82R5BSB14

Description
RES 82.5ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/10W .1% AXIAL - RNC50J82R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/10W .1% AXIAL
RNC50J82R5BSB14
RES 82.5 OHM 1/10W .1% AXIAL RNC50J82R5BSB14
RES 82.5ohm 1/10W .1% AXIAL

RES 82.5ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J82R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J82R5BSB14-ND
Through Hole Resistors RNC50J82R5BSB14-ND
82.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J82R5BSB14 RNC50J82R5BSB14-ND
Product Name RES 82.5 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers