Vishay Intertechnology, Inc. Through Hole Resistors RNC50J8251BSRE6

Description
8.25 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.25 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J8251BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8251BSRE6-ND
Through Hole Resistors RNC50J8251BSRE6-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.25K OHM 1/10W .1% AXIAL - RNC50J8251BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/10W .1% AXIAL
RNC50J8251BSRE6
RES 8.25K OHM 1/10W .1% AXIAL RNC50J8251BSRE6
RES 8.25Kohm 1/10W .1% AXIAL

RES 8.25Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8251BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J8251BSRE6
Through Hole Resistors RNC50J8251BSRE6
RES 8.25K OHM 1/10W .1% AXIAL

RES 8.25K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J8251BSRE6-ND RNC50J8251BSRE6 RNC50J8251BSRE6
Product Name Through Hole Resistors RES 8.25K OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers