Vishay Intertechnology, Inc. RES 825 OHM 1/10W .1% AXIAL RNC50J8250BSRSL

Description
RES 825ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/10W .1% AXIAL - RNC50J8250BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/10W .1% AXIAL
RNC50J8250BSRSL
RES 825 OHM 1/10W .1% AXIAL RNC50J8250BSRSL
RES 825ohm 1/10W .1% AXIAL

RES 825ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8250BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8250BSRSL-ND
Through Hole Resistors RNC50J8250BSRSL-ND
825 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8250BSRSL RNC50J8250BSRSL-ND
Product Name RES 825 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details