Vishay Intertechnology, Inc. Through Hole Resistors RNC50J8250BMM23

Description
825 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
825 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50J8250BMM23-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J8250BMM23-ND
Through Hole Resistors 541-RNC50J8250BMM23-ND
825 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC50J8250BMM23 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC50J8250BMM23
Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J8250BMM23
Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J8250BMM23 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J8250BMM23
Through Hole Resistors RNC50J8250BMM23
RES 825 OHM 0.1% 1/10W AXIAL

RES 825 OHM 0.1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RNC50J8250BMM23-ND RNC50J8250BMM23 RNC50J8250BMM23
Product Name Through Hole Resistors Res Metal Film 825 Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers