Vishay Intertechnology, Inc. RES 8.2K OHM 1/10W .1% AXIAL RNC50J8201BSRE6

Description
RES 8.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/10W .1% AXIAL - RNC50J8201BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/10W .1% AXIAL
RNC50J8201BSRE6
RES 8.2K OHM 1/10W .1% AXIAL RNC50J8201BSRE6
RES 8.2Kohm 1/10W .1% AXIAL

RES 8.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8201BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8201BSRE6-ND
Through Hole Resistors RNC50J8201BSRE6-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8201BSRE6 RNC50J8201BSRE6-ND
Product Name RES 8.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details