Vishay Intertechnology, Inc. RES 80.6K OHM 1/10W 1% AXIAL RNC50J8062FSBSL

Description
RES 80.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/10W 1% AXIAL - RNC50J8062FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/10W 1% AXIAL
RNC50J8062FSBSL
RES 80.6K OHM 1/10W 1% AXIAL RNC50J8062FSBSL
RES 80.6Kohm 1/10W 1% AXIAL

RES 80.6Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8062FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8062FSBSL-ND
Through Hole Resistors RNC50J8062FSBSL-ND
80.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8062FSBSL RNC50J8062FSBSL-ND
Product Name RES 80.6K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details