Vishay Intertechnology, Inc. RES 80.6K OHM 1/10W 1% AXIAL RNC50J8062FMBSL

Description
RES 80.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/10W 1% AXIAL - RNC50J8062FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/10W 1% AXIAL
RNC50J8062FMBSL
RES 80.6K OHM 1/10W 1% AXIAL RNC50J8062FMBSL
RES 80.6Kohm 1/10W 1% AXIAL

RES 80.6Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8062FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8062FMBSL-ND
Through Hole Resistors RNC50J8062FMBSL-ND
80.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8062FMBSL RNC50J8062FMBSL-ND
Product Name RES 80.6K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details