Vishay Intertechnology, Inc. Res Metal Film 80.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50J8062BRB1431

Description
Res Metal Film 80.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 80.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 80.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50J8062BRB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 80.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50J8062BRB1431
Res Metal Film 80.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50J8062BRB1431
Res Metal Film 80.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 80.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC50J8062BRB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J8062BRB1431-ND
Through Hole Resistors 541-RNC50J8062BRB1431-ND
80.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8062BRB1431 541-RNC50J8062BRB1431-ND
Product Name Res Metal Film 80.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details