Vishay Intertechnology, Inc. Through Hole Resistors RNC50J7963DSB14

Description
796 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
796 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J7963DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7963DSB14-ND
Through Hole Resistors RNC50J7963DSB14-ND
796 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

796 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 796K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50J7963DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 796K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50J7963DSB14
Res Metal Film 796K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J7963DSB14
Res Metal Film 796K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 796K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J7963DSB14-ND RNC50J7963DSB14
Product Name Through Hole Resistors Res Metal Film 796K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details