Vishay Intertechnology, Inc. RES 79.6K OHM 1/10W .1% AXIAL RNC50J7962BSRE6

Description
RES 79.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 79.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6K OHM 1/10W .1% AXIAL - RNC50J7962BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/10W .1% AXIAL
RNC50J7962BSRE6
RES 79.6K OHM 1/10W .1% AXIAL RNC50J7962BSRE6
RES 79.6Kohm 1/10W .1% AXIAL

RES 79.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7962BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7962BSRE6-ND
Through Hole Resistors RNC50J7962BSRE6-ND
79.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

79.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J7962BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J7962BSRE6
Through Hole Resistors RNC50J7962BSRE6
RES 79.6K OHM 1/10W .1% AXIAL

RES 79.6K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J7962BSRE6 RNC50J7962BSRE6-ND RNC50J7962BSRE6
Product Name RES 79.6K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 79600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details