Vishay Intertechnology, Inc. RES 79.6K OHM 1/10W .1% AXIAL RNC50J7962BSBSL

Description
RES 79.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 79.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6K OHM 1/10W .1% AXIAL - RNC50J7962BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/10W .1% AXIAL
RNC50J7962BSBSL
RES 79.6K OHM 1/10W .1% AXIAL RNC50J7962BSBSL
RES 79.6Kohm 1/10W .1% AXIAL

RES 79.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7962BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7962BSBSL-ND
Through Hole Resistors RNC50J7962BSBSL-ND
79.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

79.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7962BSBSL RNC50J7962BSBSL-ND
Product Name RES 79.6K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details