Vishay Intertechnology, Inc. RES 79.6K OHM 1/10W .1% AXIAL RNC50J7962BSB14

Description
RES 79.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 79.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6K OHM 1/10W .1% AXIAL - RNC50J7962BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/10W .1% AXIAL
RNC50J7962BSB14
RES 79.6K OHM 1/10W .1% AXIAL RNC50J7962BSB14
RES 79.6Kohm 1/10W .1% AXIAL

RES 79.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7962BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7962BSB14-ND
Through Hole Resistors RNC50J7962BSB14-ND
79.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

79.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7962BSB14 RNC50J7962BSB14-ND
Product Name RES 79.6K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details