Vishay Intertechnology, Inc. RES 7.96K OHM 1/10W .1% AXIAL RNC50J7961BSBSL

Description
RES 7.96Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/10W .1% AXIAL - RNC50J7961BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/10W .1% AXIAL
RNC50J7961BSBSL
RES 7.96K OHM 1/10W .1% AXIAL RNC50J7961BSBSL
RES 7.96Kohm 1/10W .1% AXIAL

RES 7.96Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7961BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7961BSBSL-ND
Through Hole Resistors RNC50J7961BSBSL-ND
7.96 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.96 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7961BSBSL RNC50J7961BSBSL-ND
Product Name RES 7.96K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details