Vishay Intertechnology, Inc. RES 787K OHM 1/10W .1% AXIAL RNC50J7873BSRSL

Description
RES 787Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/10W .1% AXIAL - RNC50J7873BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/10W .1% AXIAL
RNC50J7873BSRSL
RES 787K OHM 1/10W .1% AXIAL RNC50J7873BSRSL
RES 787Kohm 1/10W .1% AXIAL

RES 787Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7873BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7873BSRSL-ND
Through Hole Resistors RNC50J7873BSRSL-ND
787 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

787 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7873BSRSL RNC50J7873BSRSL-ND
Product Name RES 787K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details