Vishay Intertechnology, Inc. Res Metal Film 78.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J7872FSB14

Description
Res Metal Film 78.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 78.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 78.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50J7872FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 78.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50J7872FSB14
Res Metal Film 78.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J7872FSB14
Res Metal Film 78.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 78.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50J7872FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7872FSB14-ND
Through Hole Resistors RNC50J7872FSB14-ND
78.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7872FSB14 RNC50J7872FSB14-ND
Product Name Res Metal Film 78.7K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers