Vishay Intertechnology, Inc. RES 7.87K OHM 1/10W 1% AXIAL RNC50J7871FSBSL

Description
RES 7.87Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/10W 1% AXIAL - RNC50J7871FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/10W 1% AXIAL
RNC50J7871FSBSL
RES 7.87K OHM 1/10W 1% AXIAL RNC50J7871FSBSL
RES 7.87Kohm 1/10W 1% AXIAL

RES 7.87Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7871FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7871FSBSL-ND
Through Hole Resistors RNC50J7871FSBSL-ND
7.87 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.87 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7871FSBSL RNC50J7871FSBSL-ND
Product Name RES 7.87K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers