Vishay Intertechnology, Inc. RES 787 OHM 1/10W 1% AXIAL RNC50J7870FSRSL

Description
RES 787ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 787ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/10W 1% AXIAL - RNC50J7870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/10W 1% AXIAL
RNC50J7870FSRSL
RES 787 OHM 1/10W 1% AXIAL RNC50J7870FSRSL
RES 787ohm 1/10W 1% AXIAL

RES 787ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7870FSRSL-ND
Through Hole Resistors RNC50J7870FSRSL-ND
787 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

787 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7870FSRSL RNC50J7870FSRSL-ND
Product Name RES 787 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers