Vishay Intertechnology, Inc. RES 7.8K OHM 1/10W .1% AXIAL RNC50J7801BSB14

Description
RES 7.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.8K OHM 1/10W .1% AXIAL - RNC50J7801BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.8K OHM 1/10W .1% AXIAL
RNC50J7801BSB14
RES 7.8K OHM 1/10W .1% AXIAL RNC50J7801BSB14
RES 7.8Kohm 1/10W .1% AXIAL

RES 7.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7801BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7801BSB14-ND
Through Hole Resistors RNC50J7801BSB14-ND
7.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7801BSB14 RNC50J7801BSB14-ND
Product Name RES 7.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details