Vishay Intertechnology, Inc. RES 76.8 OHM 1/10W .1% AXIAL RNC50J76R8BSRSL

Description
RES 76.8ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/10W .1% AXIAL - RNC50J76R8BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/10W .1% AXIAL
RNC50J76R8BSRSL
RES 76.8 OHM 1/10W .1% AXIAL RNC50J76R8BSRSL
RES 76.8ohm 1/10W .1% AXIAL

RES 76.8ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J76R8BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J76R8BSRSL-ND
Through Hole Resistors RNC50J76R8BSRSL-ND
76.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J76R8BSRSL RNC50J76R8BSRSL-ND
Product Name RES 76.8 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details