Vishay Intertechnology, Inc. RES 768 OHM 1/10W 1% AXIAL RNC50J7680FSBSL

Description
RES 768ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/10W 1% AXIAL - RNC50J7680FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/10W 1% AXIAL
RNC50J7680FSBSL
RES 768 OHM 1/10W 1% AXIAL RNC50J7680FSBSL
RES 768ohm 1/10W 1% AXIAL

RES 768ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7680FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7680FSBSL-ND
Through Hole Resistors RNC50J7680FSBSL-ND
768 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7680FSBSL RNC50J7680FSBSL-ND
Product Name RES 768 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details