Vishay Intertechnology, Inc. RES 762 OHM 1/10W .1% AXIAL RNC50J7620BSRE6

Description
RES 762ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 762ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 762 OHM 1/10W .1% AXIAL - RNC50J7620BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 762 OHM 1/10W .1% AXIAL
RNC50J7620BSRE6
RES 762 OHM 1/10W .1% AXIAL RNC50J7620BSRE6
RES 762ohm 1/10W .1% AXIAL

RES 762ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7620BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7620BSRE6-ND
Through Hole Resistors RNC50J7620BSRE6-ND
762 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

762 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7620BSRE6 RNC50J7620BSRE6-ND
Product Name RES 762 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 762 ohms 762 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details