Vishay Intertechnology, Inc. RES 75 OHM 1/10W .1% AXIAL RNC50J75R0BSRE6

Description
RES 75ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/10W .1% AXIAL - RNC50J75R0BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/10W .1% AXIAL
RNC50J75R0BSRE6
RES 75 OHM 1/10W .1% AXIAL RNC50J75R0BSRE6
RES 75ohm 1/10W .1% AXIAL

RES 75ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J75R0BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J75R0BSRE6-ND
Through Hole Resistors RNC50J75R0BSRE6-ND
75 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J75R0BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J75R0BSRE6
Through Hole Resistors RNC50J75R0BSRE6
RES 75 OHM 1/10W .1% AXIAL

RES 75 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J75R0BSRE6 RNC50J75R0BSRE6-ND RNC50J75R0BSRE6
Product Name RES 75 OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details