Res Metal Film 759 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
759 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC50J7590BSRE831 | 541-RNC50J7590BSRE831TR-ND |
| Product Name | Res Metal Film 759 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 10 watts | 0.1000 watts |