Vishay Intertechnology, Inc. RES 7.56K OHM 1/10W .1% AXIAL RNC50J7561BSRE6

Description
RES 7.56Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.56Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.56K OHM 1/10W .1% AXIAL - RNC50J7561BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.56K OHM 1/10W .1% AXIAL
RNC50J7561BSRE6
RES 7.56K OHM 1/10W .1% AXIAL RNC50J7561BSRE6
RES 7.56Kohm 1/10W .1% AXIAL

RES 7.56Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7561BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7561BSRE6-ND
Through Hole Resistors RNC50J7561BSRE6-ND
7.56 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.56 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7561BSRE6 RNC50J7561BSRE6-ND
Product Name RES 7.56K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers