Vishay Intertechnology, Inc. RES 750K OHM 1/10W 1% AXIAL RNC50J7503FSB14

Description
RES 750Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/10W 1% AXIAL - RNC50J7503FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/10W 1% AXIAL
RNC50J7503FSB14
RES 750K OHM 1/10W 1% AXIAL RNC50J7503FSB14
RES 750Kohm 1/10W 1% AXIAL

RES 750Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7503FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7503FSB14-ND
Through Hole Resistors RNC50J7503FSB14-ND
750 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7503FSB14 RNC50J7503FSB14-ND
Product Name RES 750K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details