Vishay Intertechnology, Inc. Res Metal Film 7.5K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50J7501FPB14

Description
Res Metal Film 7.5K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 7.5K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.5K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50J7501FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.5K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50J7501FPB14
Res Metal Film 7.5K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50J7501FPB14
Res Metal Film 7.5K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 7.5K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50J7501FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7501FPB14-ND
Through Hole Resistors RNC50J7501FPB14-ND
7.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7501FPB14 RNC50J7501FPB14-ND
Product Name Res Metal Film 7.5K Ohm 1% 1/10W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details