Vishay Intertechnology, Inc. RES 7.5K OHM 1/10W .5% AXIAL RNC50J7501DSRSL

Description
RES 7.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/10W .5% AXIAL - RNC50J7501DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/10W .5% AXIAL
RNC50J7501DSRSL
RES 7.5K OHM 1/10W .5% AXIAL RNC50J7501DSRSL
RES 7.5Kohm 1/10W .5% AXIAL

RES 7.5Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7501DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7501DSRSL-ND
Through Hole Resistors RNC50J7501DSRSL-ND
7.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7501DSRSL RNC50J7501DSRSL-ND
Product Name RES 7.5K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details