Vishay Intertechnology, Inc. RES 750 OHM 1/10W .1% AXIAL RNC50J7500BMRSL

Description
RES 750ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/10W .1% AXIAL - RNC50J7500BMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/10W .1% AXIAL
RNC50J7500BMRSL
RES 750 OHM 1/10W .1% AXIAL RNC50J7500BMRSL
RES 750ohm 1/10W .1% AXIAL

RES 750ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7500BMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7500BMRSL-ND
Through Hole Resistors RNC50J7500BMRSL-ND
750 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7500BMRSL RNC50J7500BMRSL-ND
Product Name RES 750 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers