Vishay Intertechnology, Inc. RES 7.32K OHM 1/10W .1% AXIAL RNC50J7321BSB14

Description
RES 7.32Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/10W .1% AXIAL - RNC50J7321BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/10W .1% AXIAL
RNC50J7321BSB14
RES 7.32K OHM 1/10W .1% AXIAL RNC50J7321BSB14
RES 7.32Kohm 1/10W .1% AXIAL

RES 7.32Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7321BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7321BSB14-ND
Through Hole Resistors RNC50J7321BSB14-ND
7.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7321BSB14 RNC50J7321BSB14-ND
Product Name RES 7.32K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers