Vishay Intertechnology, Inc. RES 7.23K OHM 1/10W .1% AXIAL RNC50J7231BSBSL

Description
RES 7.23Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.23Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.23K OHM 1/10W .1% AXIAL - RNC50J7231BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.23K OHM 1/10W .1% AXIAL
RNC50J7231BSBSL
RES 7.23K OHM 1/10W .1% AXIAL RNC50J7231BSBSL
RES 7.23Kohm 1/10W .1% AXIAL

RES 7.23Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7231BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7231BSBSL-ND
Through Hole Resistors RNC50J7231BSBSL-ND
7.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7231BSBSL RNC50J7231BSBSL-ND
Product Name RES 7.23K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers