Vishay Intertechnology, Inc. RES 71.5K OHM 1/10W .1% AXIAL RNC50J7152BSRSL

Description
RES 71.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/10W .1% AXIAL - RNC50J7152BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/10W .1% AXIAL
RNC50J7152BSRSL
RES 71.5K OHM 1/10W .1% AXIAL RNC50J7152BSRSL
RES 71.5Kohm 1/10W .1% AXIAL

RES 71.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J7152BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J7152BSRSL-ND
Through Hole Resistors RNC50J7152BSRSL-ND
71.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J7152BSRSL RNC50J7152BSRSL-ND
Product Name RES 71.5K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details