Vishay Intertechnology, Inc. Through Hole Resistors RNC50J7151FSRE8

Description
7.15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50J7151FSRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J7151FSRE8TR-ND
Through Hole Resistors 541-RNC50J7151FSRE8TR-ND
7.15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 7.15K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J7151FSRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.15K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J7151FSRE8
Res Metal Film 7.15K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J7151FSRE8
Res Metal Film 7.15K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 7.15K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC50J7151FSRE8TR-ND RNC50J7151FSRE8
Product Name Through Hole Resistors Res Metal Film 7.15K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers