Vishay Intertechnology, Inc. RES 69.8 OHM 1/10W .5% AXIAL RNC50J69R8DSBSL

Description
RES 69.8ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1/10W .5% AXIAL - RNC50J69R8DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/10W .5% AXIAL
RNC50J69R8DSBSL
RES 69.8 OHM 1/10W .5% AXIAL RNC50J69R8DSBSL
RES 69.8ohm 1/10W .5% AXIAL

RES 69.8ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J69R8DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J69R8DSBSL-ND
Through Hole Resistors RNC50J69R8DSBSL-ND
69.8 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69.8 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J69R8DSBSL RNC50J69R8DSBSL-ND
Product Name RES 69.8 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details