Vishay Intertechnology, Inc. RES 69.8 OHM 1/10W .1% AXIAL RNC50J69R8BSRSL

Description
RES 69.8ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1/10W .1% AXIAL - RNC50J69R8BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/10W .1% AXIAL
RNC50J69R8BSRSL
RES 69.8 OHM 1/10W .1% AXIAL RNC50J69R8BSRSL
RES 69.8ohm 1/10W .1% AXIAL

RES 69.8ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J69R8BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J69R8BSRSL-ND
Through Hole Resistors RNC50J69R8BSRSL-ND
69.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J69R8BSRSL RNC50J69R8BSRSL-ND
Product Name RES 69.8 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers