Vishay Intertechnology, Inc. RES 698K OHM 1/10W 1% AXIAL RNC50J6983FSB14

Description
RES 698Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 698Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698K OHM 1/10W 1% AXIAL - RNC50J6983FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1/10W 1% AXIAL
RNC50J6983FSB14
RES 698K OHM 1/10W 1% AXIAL RNC50J6983FSB14
RES 698Kohm 1/10W 1% AXIAL

RES 698Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6983FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6983FSB14-ND
Through Hole Resistors RNC50J6983FSB14-ND
698 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

698 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6983FSB14 RNC50J6983FSB14-ND
Product Name RES 698K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers