Vishay Intertechnology, Inc. Through Hole Resistors RNC50J6982BSRE6

Description
69.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
69.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J6982BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6982BSRE6-ND
Through Hole Resistors RNC50J6982BSRE6-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,69.8K ,.1%,25PPM,S/.001%,T/R - RNC50J6982BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,69.8K ,.1%,25PPM,S/.001%,T/R
RNC50J6982BSRE6
MF,1/10W,69.8K ,.1%,25PPM,S/.001%,T/R RNC50J6982BSRE6
MF,1/10W,69.8K ,.1%,25PPM,S/.001%,T /R

MF,1/10W,69.8K ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J6982BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J6982BSRE6
Through Hole Resistors RNC50J6982BSRE6
RES 69.8K OHM 1/10W .1% AXIAL

RES 69.8K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J6982BSRE6-ND RNC50J6982BSRE6 RNC50J6982BSRE6
Product Name Through Hole Resistors MF,1/10W,69.8K ,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details