Vishay Intertechnology, Inc. RES 69.8K OHM 1/10W .1% AXIAL RNC50J6982BSBSL

Description
RES 69.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/10W .1% AXIAL - RNC50J6982BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/10W .1% AXIAL
RNC50J6982BSBSL
RES 69.8K OHM 1/10W .1% AXIAL RNC50J6982BSBSL
RES 69.8Kohm 1/10W .1% AXIAL

RES 69.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6982BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6982BSBSL-ND
Through Hole Resistors RNC50J6982BSBSL-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6982BSBSL RNC50J6982BSBSL-ND
Product Name RES 69.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers