Vishay Intertechnology, Inc. RES 698 OHM 1/10W 1% AXIAL RNC50J6980FPB14

Description
RES 698ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/10W 1% AXIAL - RNC50J6980FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/10W 1% AXIAL
RNC50J6980FPB14
RES 698 OHM 1/10W 1% AXIAL RNC50J6980FPB14
RES 698ohm 1/10W 1% AXIAL

RES 698ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6980FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6980FPB14-ND
Through Hole Resistors RNC50J6980FPB14-ND
698 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

698 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C9051 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C9051
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C9051
Resistor,Metal Film,698Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,698Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J6980FPB14 RNC50J6980FPB14-ND 53C9051
Product Name RES 698 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details