Vishay Precision Group RES 698 OHM 1/10W .1% AXIAL RNC50J6980BSR36

Description
RES 698ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/10W .1% AXIAL - RNC50J6980BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/10W .1% AXIAL
RNC50J6980BSR36
RES 698 OHM 1/10W .1% AXIAL RNC50J6980BSR36
RES 698ohm 1/10W .1% AXIAL

RES 698ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6980BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6980BSR36-ND
Through Hole Resistors RNC50J6980BSR36-ND
698 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

698 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J6980BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J6980BSR36
Through Hole Resistors RNC50J6980BSR36
RES 698 OHM 1/10W .1% AXIAL

RES 698 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J6980BSR36 RNC50J6980BSR36-ND RNC50J6980BSR36
Product Name RES 698 OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details