Vishay Intertechnology, Inc. RES 698 OHM 1/10W .1% AXIAL RNC50J6980BSBSL

Description
RES 698ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/10W .1% AXIAL - RNC50J6980BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/10W .1% AXIAL
RNC50J6980BSBSL
RES 698 OHM 1/10W .1% AXIAL RNC50J6980BSBSL
RES 698ohm 1/10W .1% AXIAL

RES 698ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6980BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6980BSBSL-ND
Through Hole Resistors RNC50J6980BSBSL-ND
698 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

698 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J6980BSBSL RNC50J6980BSBSL-ND
Product Name RES 698 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details