Vishay Intertechnology, Inc. Through Hole Resistors RNC50J6900BSRE6

Description
690 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
690 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J6900BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J6900BSRE6-ND
Through Hole Resistors RNC50J6900BSRE6-ND
690 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

690 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 690 OHM 1/10W .1% AXIAL - RNC50J6900BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 690 OHM 1/10W .1% AXIAL
RNC50J6900BSRE6
RES 690 OHM 1/10W .1% AXIAL RNC50J6900BSRE6
RES 690ohm 1/10W .1% AXIAL

RES 690ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J6900BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J6900BSRE6
Through Hole Resistors RNC50J6900BSRE6
RES 690 OHM 1/10W .1% AXIAL

RES 690 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J6900BSRE6-ND RNC50J6900BSRE6 RNC50J6900BSRE6
Product Name Through Hole Resistors RES 690 OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 690 ohms 690 ohms 690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details