Vishay Intertechnology, Inc. RES 68.1 OHM 1/10W 1% AXIAL RNC50J68R1FSB14

Description
RES 68.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/10W 1% AXIAL - RNC50J68R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/10W 1% AXIAL
RNC50J68R1FSB14
RES 68.1 OHM 1/10W 1% AXIAL RNC50J68R1FSB14
RES 68.1ohm 1/10W 1% AXIAL

RES 68.1ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J68R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J68R1FSB14-ND
Through Hole Resistors RNC50J68R1FSB14-ND
68.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J68R1FSB14 RNC50J68R1FSB14-ND
Product Name RES 68.1 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details